注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥55.872039
10
¥52.709473
100
¥49.725916
500
¥46.911244
1000
¥44.255887
SIT9121AC-1D3-25S150.000000详情
SiTime SIT9121AC-1D3-25S150.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Manufacturer Part Number
B29CNE30BX3E045
Manufacturer
Cutler Hammer, Div of Eaton Co
Standard Frequency
150
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Symmetry (Max)
55(%)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±50(ppm)
SIT9121AC-1D3-25S150.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime







哦! 它是空的。