SIT9121AC-2D1-25E200.000000详情
SiTime SIT9121AC-2D1-25E200.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Manufacturer Part Number
1601699
Range
7 mm
Manufacturer
Turck
RoHS
有
Standard Frequency
200
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
屏蔽/屏蔽
Shielded
频率稳定性
±20(ppm)
输出类型
NO PNP
对称性-最大值
55(%)
连接类型
Cable with M8 Connector
电源类型
DC
SIT9121AC-2D1-25E200.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。