SIT9121AI-1B2-33S27.000000详情
SiTime SIT9121AI-1B2-33S27.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Programmable
无
Standard Frequency
27
Operating Supply Voltage (Min)
2.97(V)
Symmetry (Max)
55(%)
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
3.63(V)
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±25(ppm)
SIT9121AI-1B2-33S27.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime









哦! 它是空的。