注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥56.003077
10
¥52.83309
100
¥49.842542
500
¥47.021261
1000
¥44.359678
SIT9121AI-1DF-25E156.250000详情
SiTime SIT9121AI-1DF-25E156.250000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Manufacturer Part Number
CMS83N
Manufacturer
Mersen, formerly Ferraz Shawmu
Standard Frequency
156.25
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Symmetry (Max)
55(%)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±10(ppm)
SIT9121AI-1DF-25E156.250000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime







哦! 它是空的。