SIT9121AI-2CF-33S10.000000详情
SiTime SIT9121AI-2CF-33S10.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Operating Supply Voltage (Max)
3.63(V)
Operating Temp Range
-40C to 85C
Programmable
无
Symmetry (Max)
55(%)
Operating Supply Voltage (Min)
2.97(V)
Standard Frequency
10
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±10(ppm)
SIT9121AI-2CF-33S10.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime









哦! 它是空的。