SIT9121AI-2D2-XXE150.000000详情
SiTime SIT9121AI-2D2-XXE150.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Manufacturer Part Number
JRSA334H
Manufacturer
Thomas & Betts
Programmable
无
Symmetry (Max)
55(%)
Operating Supply Voltage (Min)
2.25(V)
Operating Supply Voltage (Max)
3.63(V)
Operating Temp Range
-40C to 85C
Standard Frequency
150
包装
Bulk
类型
CLOCK OSCILLATOR
额定电流
30 Amps
频率
60 Hertz
频率稳定性
±25(ppm)
电压
600
极数
3
连接类型
Receptacle
SIT9121AI-2D2-XXE150.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。