SK HYNIX INC GMS34112-RA564
- 收藏
- 对比
GMS34112-RA564
2287-GMS34112-RA564
无类别的
--
大陆
立即发货

GMS34112-RA564 datasheet pdf and Unclassified product details from SK HYNIX INC stock available at utmel
1最小包装量--
GMS34112-RA564详情
SK HYNIX INC GMS34112-RA564重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-55 - 145
Material core insulation
Polyolefin
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 120
Outer diameter approx.
13.5
Nominal cross section conductor
4
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
54
Nominal voltage U
500
Material outer sheath
Polyolefin
Conductor category
Class 5 = flexible
GMS34112-RA564拓展信息







哦! 它是空的。