SK HYNIX INC GMS3977R-BB59F
- 收藏
- 对比
GMS3977R-BB59F
2287-GMS3977R-BB59F
无类别的
--
大陆
立即发货

GMS3977R-BB59F datasheet pdf and Unclassified product details from SK HYNIX INC stock available at utmel
1最小包装量--
GMS3977R-BB59F详情
SK HYNIX INC GMS3977R-BB59F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-25 - 90
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
15.2
Core identification
Colour
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
24
Conductor category
Class 5 = flexible
GMS3977R-BB59F拓展信息







哦! 它是空的。