AAT2430BIDX-T1详情
Skyworks AAT2430BIDX-T1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
Composite
插入材料
Hard Dielectric
Contact Sizes
10#20
Service Rating
I
Insert Arrangement
C98
Contact Materials
Copper Alloy
RoHS
Non-Compliant
Package Description
,
Manufacturer Part Number
AAT2430BIDX-T1
Manufacturer
Skyworks Solutions Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
SKYWORKS SOLUTIONS INC
Risk Rank
5.84
屏蔽/屏蔽
有
触点样式
Socket
密封
Meets IP67
外壳电镀
化学镍
达到SVHC
unknown
AAT2430BIDX-T1拓展信息








哦! 它是空的。