CLA4601详情
Skyworks CLA4601重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Thread length
9
Explosion-tested version
无
Suitable for cable diameter
6 - 12
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
13.5
Wrench width
24
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Manufacturer Part Number
CLA4601
Manufacturer
Skyworks Solutions Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
SKYWORKS SOLUTIONS INC
Risk Rank
5.27
二极管类型
针形二极管
达到SVHC
compliant
CLA4601拓展信息








哦! 它是空的。