CLA4605详情
Skyworks CLA4605重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
6
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
6 - 12
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
20
Wrench width
22
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
Manufacturer Part Number
CLA4605
Manufacturer
Skyworks Solutions Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
SKYWORKS SOLUTIONS INC
Risk Rank
5.26
二极管类型
针形二极管
达到SVHC
compliant
CLA4605拓展信息








哦! 它是空的。