EVB2206
EVB2206

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

价格梯度

内地含税价

  • 1

    ¥748.775961

  • 10

    ¥706.392413

  • 100

    ¥666.407943

  • 500

    ¥628.686737

  • 1000

    ¥593.100698

Skyworks EVB2206

  • 收藏
  • 对比

型号

EVB2206

品牌

Skyworks

utmel 编号

2293-EVB2206

商品类别

射频评估和开发套件,开发板

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

RF Development Tools EVALUATION BOARD/KIT

起订量

--最小包装量--

单价:

¥

总价: ¥

添加到询价列表
EVB2206
EVB2206 Skyworks RF Development Tools EVALUATION BOARD/KIT

单价: $

合计: ¥

库存:20

请发送询价,我们将立即回复。

*
验证码
在线咨询

EVB2206详情

Skyworks EVB2206重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Stranding element

    无

  • Flame retardant

    According to IEC/EN 60332-1-2

  • Permitted cable outer temperature after assembling without vibration

    -50 - 80

  • Material core insulation

    Other

  • Conductor surface

    Tinned

  • Colour outer sheath

    Black

  • Permitted cable outer temperature during assembling/handling

    -40 - 80

  • Outer diameter approx.

    12.3

  • Screen over stranding element

    None

  • Halogen free according to IEC 60754-2

    无

  • Core identification

    Numbers

  • Min. permitted bending radius, moving application with forced guidance

    123

  • Nominal cross section conductor

    0.5

  • Screen over stranding

    None

  • Low smoke (according to EN 61034-2)

    无

  • Min. permitted bending radius, moving application/free movement

    123

  • Min. permitted bending radius, stationary application/permanent installation

    49.2

  • Low smoke according to IEC 61034-2

    无

  • Nominal voltage U

    500

  • Material outer sheath

    Polyurethane (PUR)

  • Conductor category

    Class 6 = very flexible

  • Factory Pack QuantityFactory Pack Quantity

    1

  • Manufacturer

    Skyworks

  • Brand

    Skyworks Solutions, Inc.

  • RoHS

    Details

  • 子类别

    开发工具

  • 产品类别

    射频开发工具

  • 产品

    评估板

  • 产品类别

    射频开发工具

0个相似型号

EVB2206拓展信息

SI2183-B-EVB
SI2183-B-EVB

Skyworks Solutions Inc.

SI4797X-2DT1F-EVB
SI4797X-2DT1F-EVB

Skyworks Solutions Inc.

SI4790X-1T1D-EVB
SI4790X-1T1D-EVB

Skyworks Solutions Inc.

SI21832-B-EVB
SI21832-B-EVB

Skyworks Solutions Inc.

SI4797X-SDK-EVB
SI4797X-SDK-EVB

Skyworks Solutions Inc.

SI479X-SPI-BRI
SI479X-SPI-BRI

Skyworks Solutions Inc.

SI4757LNA-A40-EVB
SI4757LNA-A40-EVB

Skyworks Solutions Inc.

SKY5A1007EK1
SKY5A1007EK1

Skyworks Solutions Inc.

SKY67181-396LFEK1
SKY67181-396LFEK1

Skyworks Solutions Inc.

SKY68031-11EK1
SKY68031-11EK1

Skyworks Solutions Inc.

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z