SI32182-A-FM1R详情
Skyworks SI32182-A-FM1R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
MP4-62R10L8
Approvals
CSA, IEC, UL
Manufacturer
ABB
Package
Tape & Reel (TR)
Base Product Number
SI32182
厂商
Skyworks Solutions Inc.
Product Status
不用于新设计
系列
*
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NO
知识产权评级
IP66
SI32182-A-FM1R拓展信息
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks








哦! 它是空的。