SI5332DC08861-GM3R详情
Skyworks SI5332DC08861-GM3R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Tape & Reel (TR)
Base Product Number
SI5332
厂商
Skyworks Solutions Inc.
Product Status
不用于新设计
系列
*
SI5332DC08861-GM3R拓展信息
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks








哦! 它是空的。