SI5335D-B09572-GMR详情
Skyworks SI5335D-B09572-GMR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch
Mechanical locking
Material housing
Plastic
Degree of protection (IP)
IP55
Moisture Sensitive
有
Factory Pack QuantityFactory Pack Quantity
2500
Manufacturer
Skyworks
Brand
Skyworks Solutions, Inc.
Package
Tape & Reel (TR)
Base Product Number
SI5335
厂商
Skyworks Solutions Inc.
Product Status
活跃
系列
Si5335
包装
Reel
子类别
Clock & Timer ICs
保护措施
None
产品类别
时钟发生器
产品类别
Clock Generators & Support Products
SI5335D-B09572-GMR拓展信息
Skyworks
Skyworks
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.








哦! 它是空的。