SI5338A-B05808-GM详情
Skyworks SI5338A-B05808-GM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
24-VFQFN Exposed Pad
供应商器件包装
24-QFN (4x4)
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
Amphenol
Brand
Amphenol Air LB Germany
For Use With
GCA Series Plug of Shell Size 22
Package
Tray
Base Product Number
SI5338
厂商
Skyworks Solutions Inc.
Product Status
活跃
系列
GCA
类型
保护罩
子类别
Circular Connectors
镀层
Silver
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
SI5338A-B05808-GM拓展信息
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks








哦! 它是空的。