SI5338A-B09301-GMR详情
Skyworks SI5338A-B09301-GMR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN-24
Voltage, Rating
4.75 VDC to 30 VDC
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
Ethernet TCP/IP, EtherNet/IP, PROFINET
Part # Aliases
V430F081W12MNNX
Manufacturer
Omron
Brand
欧姆龙自动化与安全
Tradename
MicroHawk
Package
Tape & Reel (TR)
Base Product Number
SI5338
厂商
Skyworks Solutions Inc.
Product Status
活跃
Mounting Styles
SMD/SMT
系列
MicroHawk 2.0
子类别
输入设备
额定电流
0.18 A
产品类别
输入设备
产品
Industrial Ethernet Barcode Readers
符合标准
EN55024, EN55032, IEC62471
产品类别
输入设备
知识产权评级
IP65 / IP67
SI5338A-B09301-GMR拓展信息
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks








哦! 它是空的。