SI5340A-B04055-GM详情
Skyworks SI5340A-B04055-GM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polycarbonate (PC)
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
BW67SD-BK-CS-BL
Manufacturer
SERPAC
Brand
SERPAC
NEMA Rating
4X, 12, 13
RoHS
Details
Package
Tray
Base Product Number
SI5340
厂商
Skyworks Solutions Inc.
Product Status
活跃
系列
BW67S
类型
Wrist Enclosure
颜色
Blue
子类别
Enclosures, Racks and Boxes
产品类别
Enclosures, Boxes, & Cases
产品
Enclosures
产品类别
Enclosures, Boxes, & Cases
可燃性等级
UL 94 V-2
SI5340A-B04055-GM拓展信息
Skyworks
Skyworks
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.








哦! 它是空的。