SI5340D-B04124-GMR详情
Skyworks SI5340D-B04124-GMR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Non-Compliant
Package
Tape & Reel (TR)
Base Product Number
SI5340
厂商
Skyworks Solutions Inc.
Product Status
活跃
包装
Bulk
系列
*
终端
Solder
行数
2
螺距
1 mm
接头数量
100
辐射硬化
无
SI5340D-B04124-GMR拓展信息
Skyworks
Skyworks
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.








哦! 它是空的。