SI5340D-B05251-GM详情
Skyworks SI5340D-B05251-GM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Brand
Amphenol Air LB Germany
Manufacturer
Amphenol
Mounting Styles
Panel Mount, Flange
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
0.883517 oz
Shell Sizes
1
Package
Tray
Base Product Number
SI5340
厂商
Skyworks Solutions Inc.
Product Status
活跃
系列
ECTA 133
连接器类型
Receptacle
子类别
Circular Connectors
终端样式
Solder
接头数量
3 Contact
触点性别
Pin (Male)
产品类别
圆形推拽连接器
产品
Connectors
产品类别
圆形推拽连接器
知识产权评级
IP66, IP67
SI5340D-B05251-GM拓展信息
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks








哦! 它是空的。