SI5341A-B03869-GM详情
Skyworks SI5341A-B03869-GM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
铝合金
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Panel
Manufacturer
Amphenol
Brand
Amphenol Air LB Germany
RoHS
Details
Package
Tray
Base Product Number
SI5341
厂商
Skyworks Solutions Inc.
Product Status
活跃
系列
ECTA 133
连接器类型
Fixed Socket (Receptacle)
子类别
Circular Connectors
额定电流
25 A
终端样式
Crimp
接头数量
5 Contact
触点性别
Socket (Female)
产品类别
圆形推拽连接器
外壳电镀
Nickel
产品
Connectors
产品类别
圆形推拽连接器
知识产权评级
IP67
SI5341A-B03869-GM拓展信息
Skyworks
Skyworks
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.








哦! 它是空的。