SI5341B-B04918-GMR详情
Skyworks SI5341B-B04918-GMR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
0.2 - 0.25 mm², flexible/0.2 - 4.0 mm², rigid
Manufacturer part #
AFPXCABUSB2D
Fitting type (details)
On top-hat rail to DIN 50 022, 35 mm or screw-mounting with equipment feet ZB4-101-GF1
Package
Tape & Reel (TR)
Base Product Number
SI5341
厂商
Skyworks Solutions Inc.
Product Status
Obsolete
系列
*
类型
AFPXCABUSB2D
证明书
EN 50 178, IEC/EN 60947, UL, CSA
SI5341B-B04918-GMR拓展信息
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks








哦! 它是空的。