SI5341B-B05311-GM详情
Skyworks SI5341B-B05311-GM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polycarbonate (PC)
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
BW63D-BK-CS-OR
Manufacturer
SERPAC
Brand
SERPAC
NEMA Rating
4X, 12, 13
RoHS
Details
Package
Tray
Base Product Number
SI5341
厂商
Skyworks Solutions Inc.
Product Status
活跃
系列
BW63
类型
Wrist Enclosure
颜色
Orange
子类别
Enclosures, Racks and Boxes
产品类别
Enclosures, Boxes, & Cases
产品
Enclosures
产品类别
Enclosures, Boxes, & Cases
可燃性等级
UL 94 V-2
SI5341B-B05311-GM拓展信息
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks








哦! 它是空的。