SI5341B-B05796-GMR详情
Skyworks SI5341B-B05796-GMR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
Straight Tube
Manufacturer Part Number
47-23848-Y
Approvals
UL;CSA
Manufacturer
NTE Electronics
Recovered Diameter
0.512 Inches
RoHS
有
Package
Tape & Reel (TR)
Base Product Number
SI5341
厂商
Skyworks Solutions Inc.
Product Status
Obsolete
操作温度
-67 to 185 Degrees F
系列
*
颜色
Yellow
碎片的数量
1
收缩率
3:1
回收壁厚
0.039 Inches
SI5341B-B05796-GMR拓展信息
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks








哦! 它是空的。