SI5342A-B05630-GM详情
Skyworks SI5342A-B05630-GM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
外壳材料
铝合金
Shell Sizes
14S
Shell Style#
箱体安装
MIL Type
MIL-DTL-5015
Voltage, Rating
1.05 kV
Mounting Styles
Panel
Insert Arrangement
14S-02
Contact Materials
Copper Alloy
Mating Style
Threaded
Manufacturer
Amphenol
Brand
Amphenol Air LB Germany
Package
Tray
Base Product Number
SI5342
厂商
Skyworks Solutions Inc.
Product Status
活跃
系列
GCA0
定位的数量
4 Position
子类别
Circular Connectors
终端样式
Solder
触点性别
Socket (Female)
产品类别
军规圆形连接器
外壳电镀
Nickel
产品
Receptacles
安装角
Straight
产品类别
军规圆形连接器
SI5342A-B05630-GM拓展信息
Skyworks
Skyworks
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.








哦! 它是空的。