SI5342B-B05437-GM详情
Skyworks SI5342B-B05437-GM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Shell Sizes
33
Shell Style#
In-Line
MIL Type
MIL-DTL-38999 III
Mounting Styles
Cable
Insert Arrangement
33-05
Contact Materials
Copper Alloy
Manufacturer
Amphenol
Brand
Amphenol Aerospace
RoHS
Details
Package
Tray
Base Product Number
SI5342
厂商
Skyworks Solutions Inc.
Product Status
活跃
系列
军用GT
定位的数量
5 Position
子类别
Circular Connectors
额定电流
70 A
终端样式
Crimp
触点性别
Socket (Female)
产品类别
军规圆形连接器
产品
Plugs
安装角
Straight
产品类别
军规圆形连接器
SI5342B-B05437-GM拓展信息
Skyworks
Skyworks
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.








哦! 它是空的。