SI5342D-D07045-GMR详情
Skyworks SI5342D-D07045-GMR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package
Tape & Reel (TR)
Base Product Number
SI5342
厂商
Skyworks Solutions Inc.
Product Status
活跃
系列
*
颜色
Orange
螺距
5.08 mm
接头数量
10
房屋颜色
Orange
剥落长度
-9 mm
可燃性等级
UL94 V-0
SI5342D-D07045-GMR拓展信息
Skyworks
Skyworks
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.








哦! 它是空的。