SI5344A-B05787-GM详情
Skyworks SI5344A-B05787-GM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminium Alloy
Shell Sizes
17
Shell Style#
Straight
MIL Type
MIL-DTL-38999
Mating Style
Threaded
Manufacturer
Amphenol
Brand
Amphenol Air LB Germany
RoHS
Details
Package
Tray
Base Product Number
SI5344
厂商
Skyworks Solutions Inc.
Product Status
活跃
系列
*
性别
Plugs
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
橄榄色镉
产品
Environmental EMI/RFI Backshells
产品类别
圆形MIL规格后壳
SI5344A-B05787-GM拓展信息
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks








哦! 它是空的。