SI5344B-B03754-GM详情
Skyworks SI5344B-B03754-GM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Knowles
Voltage Rating DC
3 kVDC
Brand
Knowles Voltronics
RoHS
Details
Q Minimum
2000
Package
Tray
Base Product Number
SI5344
厂商
Skyworks Solutions Inc.
Product Status
活跃
系列
NMNT
包装
Bulk
类型
NT-High Voltage PTFE Trimmers
子类别
Capacitors
产品类别
Trimmer / Variable Capacitors
产品
Trimmer Capacitors - PTFE Dielectric
产品类别
Trimmer / Variable Capacitors
SI5344B-B03754-GM拓展信息
Skyworks
Skyworks
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.








哦! 它是空的。