SI5344D-B05544-GM详情
Skyworks SI5344D-B05544-GM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Tray
Base Product Number
SI5344
厂商
Skyworks Solutions Inc.
Product Status
活跃
系列
*
SI5344D-B05544-GM拓展信息
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks








哦! 它是空的。