SI5344D-D09985-GMR详情
Skyworks SI5344D-D09985-GMR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Compliant
Moisture Sensitive
有
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
Skyworks
Brand
Skyworks Solutions, Inc.
Package
Tape & Reel (TR)
Base Product Number
SI5344
厂商
Skyworks Solutions Inc.
Product Status
活跃
包装
Tape & Reel
系列
*
终端
Solder
行数
6
性别
Female
子类别
Clock & Timer ICs
螺距
1.27 mm
接头数量
120
产品类别
Clock Synthesizers / Jitter Cleaners
产品类别
Clock Synthesizer / Jitter Cleaner
辐射硬化
无
SI5344D-D09985-GMR拓展信息
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks








哦! 它是空的。