SI5345A-B03416-GMR详情
Skyworks SI5345A-B03416-GMR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Non-Compliant
Package
Tape & Reel (TR)
Base Product Number
SI5345
厂商
Skyworks Solutions Inc.
Product Status
活跃
包装
Bulk
系列
*
终端
Crimp
连接器类型
Connector, Power, Rectangular
性别
Female
辐射硬化
无
SI5345A-B03416-GMR拓展信息
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks








哦! 它是空的。