SI5345B-B04295-GM详情
Skyworks SI5345B-B04295-GM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
44 V to 57 V
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
Ethernet TCP / IP
Part # Aliases
V330F081M12MNNX
Manufacturer
Omron
Brand
欧姆龙自动化与安全
Tradename
MicroHawk
Package
Tray
Base Product Number
SI5345
厂商
Skyworks Solutions Inc.
Product Status
活跃
系列
MicroHawk 2.0
子类别
输入设备
额定电流
0.1 A
产品类别
输入设备
产品
Commercial Barcode Readers
特征
Multi-Code Reader
符合标准
EN 55024, EN55032, IEC62471-1
产品类别
输入设备
知识产权评级
IP40
SI5345B-B04295-GM拓展信息
Skyworks
Skyworks
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.








哦! 它是空的。