SI5345B-B04703-GM详情
Skyworks SI5345B-B04703-GM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminium Alloy
Manufacturer
Amphenol
Brand
Amphenol Air LB Germany
Base Product Number
SI5345
Shell Sizes
17
Shell Style#
Straight
MIL Type
MIL-DTL-38999
Mating Style
Threaded
RoHS
Details
Package
Tray
厂商
Skyworks Solutions Inc.
Product Status
活跃
系列
*
性别
Plugs
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Nickel
产品
Environmental EMI/RFI Backshells
产品类别
圆形MIL规格后壳
SI5345B-B04703-GM拓展信息
Skyworks
Skyworks
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.








哦! 它是空的。