SI5345B-B05955-GMR详情
Skyworks SI5345B-B05955-GMR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E55CBL30T111E
Range
15 mm
Manufacturer
Cutler Hammer, Div of Eaton Co
Package
Tape & Reel (TR)
Base Product Number
SI5345
厂商
Skyworks Solutions Inc.
Product Status
Obsolete
系列
*
屏蔽/屏蔽
Unshielded
输出类型
NC
连接类型
Cable Connection
电源类型
DC
直径
30 mm
SI5345B-B05955-GMR拓展信息
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks








哦! 它是空的。