SI5345B-B06755-GM详情
Skyworks SI5345B-B06755-GM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Spring-loaded terminal
Content
1pc(s)
Control voltage (max.)
277V AC
Control voltage (min.)
200V AC
Package
Tray
Base Product Number
SI5345
厂商
Skyworks Solutions Inc.
Product Status
Obsolete
系列
*
类型
3RT1955-5NP32
SI5345B-B06755-GM拓展信息
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks








哦! 它是空的。