SI5345B-D05672-GM详情
Skyworks SI5345B-D05672-GM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
64-VFQFN Exposed Pad
供应商器件包装
64-QFN (9x9)
Character Count x Line
16 x 2
Manufacturer
Varitronix
Brand
Varitronix
Touch Panel
无触摸屏
Character Size - H x W
5.55 mm x 2.95 mm
Package
Tray
Base Product Number
SI5345
厂商
Skyworks Solutions Inc.
Product Status
活跃
系列
*
子类别
Displays
产品类别
LCD 字符显示屏
产品
LCD字符显示模块
产品类别
LCD Character Display Modules & Accessories
SI5345B-D05672-GM拓展信息
Skyworks
Skyworks
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.








哦! 它是空的。