SI5345B-D10239-GMR详情
Skyworks SI5345B-D10239-GMR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
64-VFQFN Exposed Pad
供应商器件包装
64-QFN (9x9)
RoHS
Non-Compliant
Brand
Skyworks Solutions, Inc.
Manufacturer
Skyworks
Factory Pack QuantityFactory Pack Quantity
1000
Moisture Sensitive
有
Package
Tape & Reel (TR)
Base Product Number
SI5345
厂商
Skyworks Solutions Inc.
Product Status
活跃
包装
Reel
系列
*
性别
Male
子类别
Clock & Timer ICs
接头数量
5
触点样式
Pin
产品类别
Clock Synthesizers / Jitter Cleaners
产品类别
Clock Synthesizer / Jitter Cleaner
SI5345B-D10239-GMR拓展信息
Skyworks
Skyworks
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.








哦! 它是空的。