SI5345B-D10376-GMR详情
Skyworks SI5345B-D10376-GMR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
表面贴装
包装/外壳
64-VFQFN Exposed Pad
外壳材料
Aluminium
供应商器件包装
64-QFN (9x9)
RoHS
Non-Compliant
Brand
Skyworks Solutions, Inc.
Manufacturer
Skyworks
Factory Pack QuantityFactory Pack Quantity
1000
Moisture Sensitive
有
Package
Tape & Reel (TR)
Base Product Number
SI5345
厂商
Skyworks Solutions Inc.
Product Status
活跃
包装
Reel
系列
*
终端
Crimp
定位的数量
12
子类别
Clock & Timer ICs
军用标准
MIL-DTL-26482
触点性别
Male
镀层
化学镍
产品类别
Clock Synthesizers / Jitter Cleaners
产品类别
Clock Synthesizer / Jitter Cleaner
SI5345B-D10376-GMR拓展信息
Skyworks
Skyworks
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.








哦! 它是空的。