SI5345D-B04263-GMR详情
Skyworks SI5345D-B04263-GMR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HA62502000B30
Mounting Styles
Shafted
Shaft Type
单端
Manufacturer
Dynapar
Package
Tape & Reel (TR)
Base Product Number
SI5345
厂商
Skyworks Solutions Inc.
Product Status
Obsolete
操作温度
0 to 70 Degrees C
系列
*
终端
End Mount Connector
输出电压
5 VDC
输出类型
Differential
输入电压
5~26 VDC
轴承
有
知识产权评级
IP66
配套连接器
不包括
SI5345D-B04263-GMR拓展信息
Skyworks
Skyworks
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.








哦! 它是空的。