SI5345D-D06612-GM详情
Skyworks SI5345D-D06612-GM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
外壳材料
Brass
Voltage, Rating
-
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol LTW
RoHS
Details
Package
Tray
Base Product Number
SI5345
厂商
Skyworks Solutions Inc.
Product Status
活跃
系列
FLO
子类别
Circular Connectors
终端样式
-
接头数量
-
触点性别
-
配件类型
Dust Cap, Receptacle
产品类别
圆形推拽连接器
产品
Accessories
产品类别
圆形推拽连接器
知识产权评级
IPX8
SI5345D-D06612-GM拓展信息
Skyworks
Skyworks
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.








哦! 它是空的。