SI5350A-B07052-GM详情
Skyworks SI5350A-B07052-GM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
20-VFQFN Exposed Pad
供应商器件包装
20-QFN (4x4)
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Strip
Base Product Number
SI5350
厂商
Skyworks Solutions Inc.
Product Status
活跃
系列
-
SI5350A-B07052-GM拓展信息
Skyworks
Skyworks
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.








哦! 它是空的。