Si5355A-B00039-GM详情
Skyworks Si5355A-B00039-GM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Non-Compliant
Moisture Sensitive
有
Factory Pack QuantityFactory Pack Quantity
75
Manufacturer
Skyworks
Brand
Skyworks Solutions, Inc.
系列
Si5355
终端
Solder
连接器类型
Circular
性别
Male
子类别
Clock & Timer ICs
接头数量
8
产品类别
时钟发生器
产品类别
Clock Generators & Support Products
达到SVHC
Unknown
Si5355A-B00039-GM拓展信息
Skyworks
Skyworks
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.








哦! 它是空的。