SI823H1CB-IM1详情
Skyworks SI823H1CB-IM1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN-14
Maximum Operating Temperature
+ 125 C
Supply Voltage-Max
5.5 V
Minimum Operating Temperature
- 40 C
Supply Voltage-Min
3 V
Mounting Styles
SMD/SMT
系列
Si823Hx
SI823H1CB-IM1拓展信息
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.








哦! 它是空的。