SI823H6CB-IM1详情
Skyworks SI823H6CB-IM1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN-14
Mounting Styles
SMD/SMT
Supply Voltage-Min
3 V
Minimum Operating Temperature
- 40 C
Supply Voltage-Max
5.5 V
Maximum Operating Temperature
+ 125 C
0个相似型号
SI823H6CB-IM1拓展信息
SI8275DAD-IM1R
Skyworks Solutions, Inc.
SI8274GB4D-IS1R
Skyworks Solutions, Inc.
SI82394AD-ISR
Skyworks Solutions, Inc.
SI82391AD-ISR
Skyworks Solutions, Inc.
SI82397AD-ISR
Skyworks Solutions, Inc.
SI8275GAD-IM1R
Skyworks Solutions, Inc.
SI8232DB-D-ISR
Skyworks Solutions, Inc.
SI8261ACC-C-IS
Skyworks Solutions, Inc.
SI8274GB1-IS1R
Skyworks Solutions, Inc.
SI8261BCC-C-IP
Skyworks Solutions, Inc.








哦! 它是空的。