SKY58210-11详情
Skyworks SKY58210-11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
机架安装
质量
-
Storage
Supports SATA, M.2
Package
Bulk
厂商
Siemens
Product Status
活跃
Operating Systems
Supports Windows 10
Memory
DDR4 (128GB Max Capacity)
Base Product Number
SKY58210
操作温度
0°C ~ 50°C
系列
SIMATIC
类型
机架PC
电压 - 供电
100 ~ 240VAC
入口保护
IP20/IP41
审批机构
CE, CSA, cULus, EAC, FCC, KC, RCM, UL
显示类型
19 Touchscreen
扩展类型
PCI, PCIe
特征
-
SKY58210-11拓展信息
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.








哦! 它是空的。