SKY85300-11-EVB详情
Skyworks SKY85300-11-EVB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E50S8-1024-3-T-5
Approvals
CE
Mounting Styles
Shafted
Shaft Type
单端
Manufacturer
Autonics
RoHS
Non-Compliant
操作温度
-10 to 70 Degrees C
终端
Axial Cable
输入电压
5 VDC
知识产权评级
IP50
0个相似型号
SKY85300-11-EVB拓展信息








哦! 它是空的。