Skyworks Solutions Inc. AWL9592CV2
- 收藏
- 对比
AWL9592CV2
2293-AWL9592CV2
射频放大器
16-XFQFN Exposed Pad
大陆
立即发货

IC RF AMP 5G FEM QFN
1最小包装量--
AWL9592CV2详情
Skyworks Solutions Inc. AWL9592CV2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
16-XFQFN Exposed Pad
供应商器件包装
16-QFN (2.5x2.5)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
频率
5GHz
射频类型
802.11a/n/ac
RoHS状态
ROHS3 Compliant
AWL9592CV2拓展信息
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.







哦! 它是空的。