Skyworks Solutions, Inc. SI2435-D3-FT
- 收藏
- 对比
SI2435-D3-FT
2293-SI2435-D3-FT
接口 - 专用
--
大陆
立即发货

Network Controller & Processor ICs V.34 fax ISOmodem system-side
1最小包装量--
SI2435-D3-FT详情
Skyworks Solutions, Inc. SI2435-D3-FT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interface Type
SPI, UART
Moisture Sensitive
有
Factory Pack QuantityFactory Pack Quantity
62
Package
Tube
Base Product Number
SI2435
厂商
Skyworks Solutions Inc.
Product Status
活跃
包装
切割胶带
系列
*
数据率
33.6 kb/s
SI2435-D3-FT拓展信息
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.







哦! 它是空的。