注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2152.783047
10
¥2030.9274
100
¥1915.969249
500
¥1807.518158
1000
¥1705.205807
Skyworks Solutions Inc. SI4735-D60-EVB
- 收藏
- 对比
SI4735-D60-EVB
2293-SI4735-D60-EVB
射频评估和开发套件,开发板
--
大陆
立即发货

BOARD EVALUATION FOR SI4734/35
--最小包装量--
¥
总价: ¥
SI4735-D60-EVB详情
Skyworks Solutions Inc. SI4735-D60-EVB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With/Related Products
SI4735
Product Status
活跃
Package
Bulk
厂商
Skyworks Solutions Inc.
Base Product Number
SI4735
系列
-
类型
Receiver
频率
153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz
提供的内容
Board(s)
SI4735-D60-EVB拓展信息
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.






哦! 它是空的。